Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-401AY2

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-401AY2 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-401AY2
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-401AY2
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P,TH MT - G3VM-401AY2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P,TH MT
G3VM-401AY2
SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P,TH MT G3VM-401AY2
SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P,TH MT

SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P,TH MT

Buy Now
Solid State Relays - 39-G3VM-401AY2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-401AY2-ND
Solid State Relays 39-G3VM-401AY2-ND
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.12A, 400V, Th; Contact Form Omron Electronic Components - 60AK4056 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 400V, Th; Contact Form Omron Electronic Components
60AK4056
Mosfet Relay, Spst-No, 0.12A, 400V, Th; Contact Form Omron Electronic Components 60AK4056
MOSFET RELAY, SPST-NO, 0.12A, 400V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin

MOSFET RELAY, SPST-NO, 0.12A, 400V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-401AY2 G3VM-401AY2 39-G3VM-401AY2-ND 60AK4056
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P,TH MT Solid State Relays Mosfet Relay, Spst-No, 0.12A, 400V, Th; Contact Form Omron Electronic Components
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z8595DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers