Aratas America LLC Solid State Relays G3VM-355FR

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2461-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2461-ND
Solid State Relays Z2461-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-355FR - 1176483-G3VM-355FR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-355FR
1176483-G3VM-355FR
Solid State Relays - G3VM-355FR 1176483-G3VM-355FR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176483-G3VM-355FR Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 8-SMD On-State Resistance (Maximum): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176483-G3VM-355FR
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-355FR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-355FR
Relays - Solid State Relays G3VM-355FR
RELAY SPST-NO/NC 120MA 0-350V

RELAY SPST-NO/NC 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-355FR
Solid State Relays - PCB Mount G3VM-355FR
Solid State Relays - PCB Mount 350V SPST-NO/NC SMD8 SMT 120mA 15ohm 65pF

Solid State Relays - PCB Mount 350V SPST-NO/NC SMD8 SMT 120mA 15ohm 65pF

Buy Now Datasheet
Mosfet Relay, Spst-No/nc, 0.12A, 350V Rohs Compliant Omron - 82AH7313 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No/nc, 0.12A, 350V Rohs Compliant Omron
82AH7313
Mosfet Relay, Spst-No/nc, 0.12A, 350V Rohs Compliant Omron 82AH7313
MOSFET RELAY, SPST-NO/NC, 0.12A, 350V ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO/NC, 0.12A, 350V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2461-ND 1176483-G3VM-355FR G3VM-355FR G3VM-355FR 82AH7313
Product Name Solid State Relays Solid State Relays - G3VM-355FR Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No/nc, 0.12A, 350V Rohs Compliant Omron
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details