Aratas America LLC G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type G3VM-601CR

Description
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V 60-V Relay: Continuous load current of 5 A (10 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * 200-V Relay: Continuous load current of 1.5 A (3 A) max. * 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. * 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet
Description
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V 60-V Relay: Continuous load current of 5 A (10 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * 200-V Relay: Continuous load current of 1.5 A (3 A) max. * 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. * 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type - G3VM-601CR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type
G3VM-601CR
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type G3VM-601CR
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V 60-V Relay: Continuous load current of 5 A (10 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * 200-V Relay: Continuous load current of 1.5 A (3 A) max. * 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. * 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. * * Values in parentheses are for connection C.

The highest class load current of
MOS FET Relays realized with
DIP8 package

  • Contact form: 1a (SPST-NO)
  • Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V
  • 60-V Relay: Continuous load current of 5 A (10 A) max. *
  • 100-V Relay: Continuous load current of 3 A (6 A) max. *
  • 200-V Relay: Continuous load current of 1.5 A (3 A) max. *
  • 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. *
  • 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. *

* Values in parentheses are for connection C.

Supplier's Site Datasheet
Solid State Relays - 39-G3VM-601CR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-601CR-ND
Solid State Relays 39-G3VM-601CR-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-601CR
Solid State Relays - PCB Mount G3VM-601CR
Solid State Relays - PCB Mount MOSFET SOLID STATE

Solid State Relays - PCB Mount MOSFET SOLID STATE

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.6A, 600V, Th; Contact Form Omron Electronic Components - 99Y7059 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.6A, 600V, Th; Contact Form Omron Electronic Components
99Y7059
Mosfet Relay, Spst-No, 0.6A, 600V, Th; Contact Form Omron Electronic Components 99Y7059
MOSFET RELAY, SPST-NO, 0.6A, 600V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:600mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.6A, 600V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:600mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - G3VM-601CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-601CR
Relays - Solid State Relays G3VM-601CR
SSR RELAY SPST-NO 600MA 0-600V

SSR RELAY SPST-NO 600MA 0-600V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-601CR 39-G3VM-601CR-ND G3VM-601CR 99Y7059 G3VM-601CR
Product Name G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.6A, 600V, Th; Contact Form Omron Electronic Components Relays - Solid State Relays
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3RZ-201SLNDC12-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - Z8597TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers