Infineon Technologies AG Solid State Relays PVT312LS-TPBF

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVT312LS-TPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT312LS-TPBFDKR-ND
Solid State Relays PVT312LS-TPBFDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVT312LS-TPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT312LS-TPBFCT-ND
Solid State Relays PVT312LS-TPBFCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVT312LS-TPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT312LS-TPBFTR-ND
Solid State Relays PVT312LS-TPBFTR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.17A, 250V, Smd; Contact Configuration Infineon - 34AC1944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.17A, 250V, Smd; Contact Configuration Infineon
34AC1944
Mosfet Relay, Spst-No, 0.17A, 250V, Smd; Contact Configuration Infineon 34AC1944
MOSFET RELAY, SPST-NO, 0.17A, 250V, SMD; Contact Configuration:SPST-N O; Load Current:170mA; Relay Terminals:SMD; Load Voltage Max:250V; On State Resistance Max:15ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.17A, 250V, SMD; Contact Configuration:SPST-NO; Load Current:170mA; Relay Terminals:SMD; Load Voltage Max:250V; On State Resistance Max:15ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays PVT312LS-TPBF
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT312LS-TPBF
Solid State Relays - PCB Mount PVT312LS-TPBF
Solid State Relays - PCB Mount 250V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 250V 1 Form A Photo Voltaic Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVT312LS-TPBFDKR-ND 34AC1944 PVT312LS-TPBF PVT312LS-TPBF
Product Name Solid State Relays Mosfet Relay, Spst-No, 0.17A, 250V, Smd; Contact Configuration Infineon Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Power - Solid State Relays - Solid State Isolators - ISSI30R11H - ISSI30R11H - Infineon Technologies AG
Specs
Approvals RoHS
Output Voltage Type DC
View Details