The G2RL-1A4-DC12 is a PCB-mounted power relay with a single-pole, normally-open contact form, sealed enclosure, and 12 VDC coil voltage. It has a maximum height of 15.7 mm and is designed for use in compact equipment. The relay supports a 12 A switching current at 250 VAC and 10 A at 24 VDC for resistive loads, with a maximum switching voltage of 440 VAC and 300 VDC. It complies with VDE (EN61810-1), UL508, and CSA22.2 standards, and meets IEC/EN 60335-1 for home appliance applications. Ambient operating temperature ranges from -40°C to 85°C, with a dielectric strength of 5,000 VAC between coil and contacts. Contact resistance is 100 mΩ max, and lifespan is rated at 30,000 operations at 250 VAC, 12 A. The coil operates at 20.8 mA with a resistance of 576 Ω at 23°C. Weight is approximately 12 g.
General Purpose Relays SPST-NO 12VDC Sealed Class F GP Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G2RL-1A4-DC12 |
| Product Name | General Purpose Relays |
| Relay Type | General |