The EE-SB5 is a reflective photomicrosensor with a phototransistor output, designed for object detection using visible-light interception to reject interference from fluorescent lighting. It features an M3 screw mount and soldering terminals, with a recommended sensing distance of 5.0 mm. The emitter has a forward current rating of 50 mA and peak emission at 940 nm, while the detector supports a collector-emitter voltage of up to 30 V and collector current of 20 mA. Operating temperature ranges from -25°C to 80°C, with a maximum soldering temperature of 260°C. The sensor conforms to dust-tight construction and is RoHS compliant.
PHOTO MICROSENSOR, TRANSISTOR; Sensor Output:Phototransist
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 35K4491 |
| Product Name | Photo Microsensor, Transistor; Sensor Output Omron Electronic Components |
| Transistor Type | Photo Microsensor, Transistor; Sensor Output Omron Electronic Components |