OMRON Automation and Safety Pressure Sensor; Operating Pressure Max Omron Industrial Automation E8MS-N0

Description
PRESSURE SENSOR; Operating Pressure Max:14.6psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:12V; Port Style:NPT; Supply Current:25mA; Product Range:-; Connection Size:1/8"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:14.6psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:12V; Port Style:NPT; Supply Current:25mA; Product Range:-; Connection Size:1/8"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Omron Industrial Automation - 25C4240 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Omron Industrial Automation
25C4240
Pressure Sensor; Operating Pressure Max Omron Industrial Automation 25C4240
PRESSURE SENSOR; Operating Pressure Max:14.6psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:12V; Port Style:NPT; Supply Current:25mA; Product Range:-; Connection Size:1/8"; Operating Pressure Min:0psi RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:14.6psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:12V; Port Style:NPT; Supply Current:25mA; Product Range:-; Connection Size:1/8"; Operating Pressure Min:0psi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 25C4240
Product Name Pressure Sensor; Operating Pressure Max Omron Industrial Automation
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details