The PHPS-8500 is a miniature pressure transducer for ultra-low pressure applications, featuring an 8 mm × 13 mm SMD package and 9 mm height. It operates from 2.7 V to 5.5 V supply, with analog output ranges of 0.5 V to 4.5 V at 5 V or 0.3 V to 2.7 V at 3 V, and digital I2C or SPI outputs for pressure and temperature. Total pressure accuracy is ±0.75% FS over 0°C to 70°C, with temperature accuracy of ±0.5°C. It supports pressure ranges from 1 mbar to 10 bar, bidirectional differential or absolute sensing, and is rated for operation from −40°C to +85°C. The device includes 15-bit resolution and is reflow-mountable.
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications including differential pressure measurements. Standard 2nd order temperature and pressure compensation provides 0,5% FS total error over 0°C to 70°C temperature range. Single power supply (2.7V – 5,5V), customized compensated pressure and temperature ranges, standard digital I2C, SPI, one wire interfaces or analog voltage output provides OEM users maximum freedom for any type of application with dry air or non-corrosive gases or liquids. The PHPS8500 family provides easy integration using a small SMD package with footprint pads on short edges leaving enough room for easier routing for the end application. The SMD housing is reflow mountable with fast stabilization after the soldering process. Pressure ports with their flexibility in different options can accept standard pneumatic tubes or can be customized for integration into end customer housings with straight pressure ports. Different pressure ranges are available for this group starting from 1 mbar up to 10 bar.
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | PHPS-8500 |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Absolute; Differential; Differential, Absolute |
| Signal Output | Analog Voltage; Analogue, Digital |
| Features | Temperature Compensated |