OMRON Automation and Safety Proximity Sensors - Industrial E2K-F10MC1

Description
SENSOR PROX CAP 10MM IP66 BOX
Request a Quote Datasheet
Description
SENSOR PROX CAP 10MM IP66 BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z3191-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z3191-ND
Proximity Sensors - Industrial Z3191-ND
SENSOR PROX CAP 10MM IP66 BOX

SENSOR PROX CAP 10MM IP66 BOX

Buy Now Datasheet
SERIES 41 MACHINE - E2K-F10MC1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SERIES 41 MACHINE
E2K-F10MC1
SERIES 41 MACHINE E2K-F10MC1
SERIES 41 MACHINE

SERIES 41 MACHINE

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
E2K-F10MC1
Proximity Sensors E2K-F10MC1
Proximity Sensors CAP PROX SENSOR

Proximity Sensors CAP PROX SENSOR

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Omron Industrial Automation - 27M2369 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Omron Industrial Automation
27M2369
Proximity Sensor; Sensing Range Max Omron Industrial Automation 27M2369
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensor Housing:Rectangular RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 488973 - Radwell International
Willingboro, NJ, United States
Proximity Switch
488973
Proximity Switch 488973
PROXIMITY SWITCH, 10-30 VDC, 100 MA MAX, NPN OPEN COLLECTOR, 2 METER CABLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 10-30 VDC, 100 MA MAX, NPN OPEN COLLECTOR, 2 METER CABLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor,Proximity,Flat Rectangular,Unshielded Type,NPN-NO Open Collector Output - 70177980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor,Proximity,Flat Rectangular,Unshielded Type,NPN-NO Open Collector Output
70177980
Sensor,Proximity,Flat Rectangular,Unshielded Type,NPN-NO Open Collector Output 70177980
Capacitive Sensing: A sensing technology which identifies the presence of non-conductive (dielectric) and conductive objects by detecting changes in the capacitance of objects in front of the sensing face. Typical applications include, non-contact detection. Features: Thin, 10 mm (0.39") ABS Plastic Body Is Ideal for Conveyor Wall Mounting LED Operation Indicator Allows Quick Confirmation of Output Status Pre-Wired 2 Meter PVC Cable for Durability and Easy Installation Detects Level Inside Non-Metallic Containers Unshielded Sensor Has Fixed Sensitivity for Easy Installation Enclosure Ratings Include IEC IP66, NEMA 1, 4, 12 and 13 Specifications: Supply Voltage Range: 10-30 VDC Load Rating 100 mA DC Approvals: CE Mark

Capacitive Sensing: A sensing technology which identifies the presence of non-conductive (dielectric) and conductive objects by detecting changes in the capacitance of objects in front of the sensing face. Typical applications include, non-contact detection.
Features:

  • Thin, 10 mm (0.39") ABS Plastic Body Is Ideal for Conveyor Wall Mounting
  • LED Operation Indicator Allows Quick Confirmation of Output Status
  • Pre-Wired 2 Meter PVC Cable for Durability and Easy Installation
  • Detects Level Inside Non-Metallic Containers
  • Unshielded Sensor Has Fixed Sensitivity for Easy Installation
  • Enclosure Ratings Include IEC IP66, NEMA 1, 4, 12 and 13
    Specifications:
  • Supply Voltage Range: 10-30 VDC
  • Load Rating 100 mA DC
  • Approvals: CE Mark
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z3191-ND E2K-F10MC1 E2K-F10MC1 27M2369 488973 70177980
Product Name Proximity Sensors - Industrial SERIES 41 MACHINE Proximity Sensors Proximity Sensor; Sensing Range Max Omron Industrial Automation Proximity Switch Sensor,Proximity,Flat Rectangular,Unshielded Type,NPN-NO Open Collector Output
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 131 F (-10 to 55 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002579-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details