OMRON Automation and Safety Proximity Sensing System E2FX5E2

Description
PROXIMITY SENSOR, CYLINDER TYPE, NPN-NC, PLASTIC, M18, 5MM, PRE-WIRED, 2M. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, CYLINDER TYPE, NPN-NC, PLASTIC, M18, 5MM, PRE-WIRED, 2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 1222398 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
1222398
Proximity Sensing System 1222398
PROXIMITY SENSOR, CYLINDER TYPE, NPN-NC, PLASTIC, M18, 5MM, PRE-WIRED, 2M. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, CYLINDER TYPE, NPN-NC, PLASTIC, M18, 5MM, PRE-WIRED, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 1222398
Product Name Proximity Sensing System
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093522 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Inductive Proximity Sensors - 5000005396-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details