Fargo Controls, Inc. Limit Switch Style DC 2/4 & AC 2 Wire S3310

Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Limit Switch Style DC 2/4 & AC 2 Wire, part number S3310, from Fargo Controls, Inc. features a programmable output that can be configured as either normally open (NO) or normally closed (NC) for 2 wire models. It operates within a power supply range of 10-55 Vdc for DC applications and 20-250 Vac for AC applications. The maximum switching current is 100 mA for DC and 300 mA for AC, with a minimum switching current of less than 1.5 mA for DC and 5 mA for AC.

This model includes short circuit and reverse polarity protection in DC versions and has an IP67 protection rating, ensuring it is dust-tight and resistant to immersion in water. The operating temperature range is from -25 to 70 °C, making it suitable for various environments. The sensing head can be oriented in five different directions, and it features an LED function indicator for easy status monitoring.

Engineers considering this product should note its adjustable operating distance of up to 60 mm and its suitability for applications requiring reliable limit switching in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Limit Switch Style DC 2/4 & AC 2 Wire, part number S3310, from Fargo Controls, Inc. features a programmable output that can be configured as either normally open (NO) or normally closed (NC) for 2 wire models. It operates within a power supply range of 10-55 Vdc for DC applications and 20-250 Vac for AC applications. The maximum switching current is 100 mA for DC and 300 mA for AC, with a minimum switching current of less than 1.5 mA for DC and 5 mA for AC.

This model includes short circuit and reverse polarity protection in DC versions and has an IP67 protection rating, ensuring it is dust-tight and resistant to immersion in water. The operating temperature range is from -25 to 70 °C, making it suitable for various environments. The sensing head can be oriented in five different directions, and it features an LED function indicator for easy status monitoring.

Engineers considering this product should note its adjustable operating distance of up to 60 mm and its suitability for applications requiring reliable limit switching in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Style DC 2/4 & AC 2 Wire - S3310 - Fargo Controls, Inc.
Eatontown, NJ, USA
Limit Switch Style DC 2/4 & AC 2 Wire
S3310
Limit Switch Style DC 2/4 & AC 2 Wire S3310
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3310
Product Name Limit Switch Style DC 2/4 & AC 2 Wire
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
High Temperature Capacitive Sensor - S3623 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3825 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3157 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details