OMRON Automation and Safety Proximity Sensors - Industrial E2F-X2E2

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z11457-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z11457-ND
Proximity Sensors - Industrial Z11457-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2F-X2E2
Proximity Sensors E2F-X2E2
Proximity Sensors Proximity Sensor

Proximity Sensors Proximity Sensor

Buy Now Datasheet
Proximity Sensor Omron Industrial Automation - 03H8869 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Omron Industrial Automation
03H8869
Proximity Sensor Omron Industrial Automation 03H8869
Proximity Sensor

Proximity Sensor

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z11457-ND E2F-X2E2 03H8869
Product Name Proximity Sensors - Industrial Proximity Sensors Proximity Sensor Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SY110 Photomicrosensor (Reflective) - EE-SY110 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details