OMRON Automation and Safety Inductive Prox Sensor, 5Mm, Spst-No; Sensing Range Max Omron Industrial Automation E2EX5Y1

Description
INDUCTIVE PROX SENSOR, 5MM, SPST-NO; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROX SENSOR, 5MM, SPST-NO; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Prox Sensor, 5Mm, Spst-No; Sensing Range Max Omron Industrial Automation - 27K4532 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Prox Sensor, 5Mm, Spst-No; Sensing Range Max Omron Industrial Automation
27K4532
Inductive Prox Sensor, 5Mm, Spst-No; Sensing Range Max Omron Industrial Automation 27K4532
INDUCTIVE PROX SENSOR, 5MM, SPST-NO; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

INDUCTIVE PROX SENSOR, 5MM, SPST-NO; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 27K4532
Product Name Inductive Prox Sensor, 5Mm, Spst-No; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001003-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2093500 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details