OMRON Automation and Safety Inductive Prox Sensor, 2Mm, 1No, 30Vdc; Sensing Range Max Omron Industrial Automation E2EX2D1N5M

Description
INDUCTIVE PROX SENSOR, 2MM, 1NO, 30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROX SENSOR, 2MM, 1NO, 30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Prox Sensor, 2Mm, 1No, 30Vdc; Sensing Range Max Omron Industrial Automation - 66J6502 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Prox Sensor, 2Mm, 1No, 30Vdc; Sensing Range Max Omron Industrial Automation
66J6502
Inductive Prox Sensor, 2Mm, 1No, 30Vdc; Sensing Range Max Omron Industrial Automation 66J6502
INDUCTIVE PROX SENSOR, 2MM, 1NO, 30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes

INDUCTIVE PROX SENSOR, 2MM, 1NO, 30VDC; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 66J6502
Product Name Inductive Prox Sensor, 2Mm, 1No, 30Vdc; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3510 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Switches (Solid State) - 620-1008-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Ring Style Sensors - 9704-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 11.81 inch (300 mm)
View Details