OMRON Automation and Safety Proximity Sensors E2E-X16MC112-M1

Description
Omron E2E-X16MC112-M1
Request a Quote Datasheet
Description
Omron E2E-X16MC112-M1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1889116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1889116
Proximity Sensors 1889116
Omron E2E-X16MC112-M1

Omron E2E-X16MC112-M1

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X16MC112-M1
Proximity Sensors E2E-X16MC112-M1
Proximity Sensors M12 Unsheild Output NPN, IOLink None

Proximity Sensors M12 Unsheild Output NPN, IOLink None

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 1889116 E2E-X16MC112-M1
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1453-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details