OMRON Automation and Safety Proximity Switch E2E-X10D1S 2M

Description
PROXIMITY SENSOR, E2E, PRE-WIRED, 10 MM SENSING DISTANCE, SHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQUENCY, WITH SELF-DIAGNOSIS, PVC CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, E2E, PRE-WIRED, 10 MM SENSING DISTANCE, SHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQUENCY, WITH SELF-DIAGNOSIS, PVC CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 491377 - Radwell International
Willingboro, NJ, United States
Proximity Switch
491377
Proximity Switch 491377
PROXIMITY SENSOR, E2E, PRE-WIRED, 10 MM SENSING DISTANCE, SHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQUENCY, WITH SELF-DIAGNOSIS, PVC CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, E2E, PRE-WIRED, 10 MM SENSING DISTANCE, SHIELDED, DC 2-WIRE, NORMALLY OPEN, STANDARD FREQUENCY, WITH SELF-DIAGNOSIS, PVC CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 491377
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details