The Omron E2B series inductive sensor (part number 46X9573) operates within a voltage range of 10-30V DC and features a maximum sensing range of 4mm. It is designed with a cylindrical M8 housing and offers a PNP output configuration with a normally open (NO) operation mode. The sensor is rated IP67 for water resistance, making it suitable for standard industrial environments. It can operate in temperatures ranging from -25°C to 70°C. The sensor is also RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable proximity sensing in various industrial settings.
SENSOR PROX INDUCTIVE 4MM CYLIND
SENSOR, INDUCTIVE, 4MM, 10-30VDC; Sensing Range Max:4mm; Thread Size - Metric:M8; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Proximity Sensors Double M8 Long M8 CN PNP NO
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 8055039 | Z4118-ND | 46X9573 | E2B-S08LN04-MC-B1 |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial | Sensor, Inductive, 4Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Other; Barrel | Cylindrical | ||
| Operation Distance | 0.1575 inch (4 mm) | 0.1575 inch (4 mm) | ||
| Power Requirements | DC Powered | DC Powered | ||
| Length | 2.6 inch (66 mm) |