Allen-Bradley / Rockwell Automation Photoelectric 42GNU-9000-QD

Description
DISCONTINUED BY MANUFACTURER, SENSOR, RETROREFLECTIVE, ACRYLIC LENS, 11 - 25 VDC, 9 M, 3.5 MS, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR, RETROREFLECTIVE, ACRYLIC LENS, 11 - 25 VDC, 9 M, 3.5 MS, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 372706 - Radwell International
Willingboro, NJ, United States
Photoelectric
372706
Photoelectric 372706
DISCONTINUED BY MANUFACTURER, SENSOR, RETROREFLECTIVE, ACRYLIC LENS, 11 - 25 VDC, 9 M, 3.5 MS, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, RETROREFLECTIVE, ACRYLIC LENS, 11 - 25 VDC, 9 M, 3.5 MS, 5-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 372706
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003161-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P2MPB-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3221R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details