OMRON Automation and Safety Proximity Sensors - Industrial E2B-M18KN16-WP-C2 5M

Description
SENSOR PROX INDUCTIVE 16MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 16MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z4201-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z4201-ND
Proximity Sensors - Industrial Z4201-ND
SENSOR PROX INDUCTIVE 16MM CYL

SENSOR PROX INDUCTIVE 16MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2B-M18KN16-WP-C2 5M
Proximity Sensors E2B-M18KN16-WP-C2 5M
Proximity Sensors Double M18 Short PW 5M NPN NC

Proximity Sensors Double M18 Short PW 5M NPN NC

Buy Now Datasheet
Sensor, Inductive, 16Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation - 46X9476 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 16Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation
46X9476
Sensor, Inductive, 16Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation 46X9476
SENSOR, INDUCTIVE, 16MM, 10-30VDC; Sensing Range Max:16mm; Thread Size - Metric:M18; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

SENSOR, INDUCTIVE, 16MM, 10-30VDC; Sensing Range Max:16mm; Thread Size - Metric:M18; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z4201-ND E2B-M18KN16-WP-C2 5M 46X9476
Product Name Proximity Sensors - Industrial Proximity Sensors Sensor, Inductive, 16Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004156-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093424 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
2 suppliers