SICK Proximity Sensors 1066836

Description
SICK IQ08-02BPSKR8SS03
Request a Quote Datasheet
Description
SICK IQ08-02BPSKR8SS03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668617
Proximity Sensors 2668617
SICK IQ08-02BPSKR8SS03

SICK IQ08-02BPSKR8SS03

Supplier's Site
Proximity Sensors - Industrial - 1882-1066836-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1066836-ND
Proximity Sensors - Industrial 1882-1066836-ND
INDUKT PROXIM SENS

INDUKT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668617 1882-1066836-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 1.57 inch (40 mm)
Width 0.3150 inch (8 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1040947-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details