BARTEC Limit switch metal encapsulated limit switch metal encapsulated

Description
Limit switches of the RET range are metalencapsulated precision switches with a robust and compact explosion-proof structures. Our connection cable comes prewired, is equipped with a strain-relief device and safely cast into the enclosure. We supply this robust limit switch with a standard cable length of three meter. Special cable lengths and switches with lateral cable outlets are available on request. The integrated basic switch has a single-pole changeover contact with high switching accuracy and a precise repeatability of the switching point. Its high vibration resistance and long mechanical life are the result of extensive laboratory tests. The high protection class, IP 65, allows the switch to be used in nearly all fields of automation, mechanical and high-tec engineering.
Request a Quote
Description
Limit switches of the RET range are metalencapsulated precision switches with a robust and compact explosion-proof structures. Our connection cable comes prewired, is equipped with a strain-relief device and safely cast into the enclosure. We supply this robust limit switch with a standard cable length of three meter. Special cable lengths and switches with lateral cable outlets are available on request. The integrated basic switch has a single-pole changeover contact with high switching accuracy and a precise repeatability of the switching point. Its high vibration resistance and long mechanical life are the result of extensive laboratory tests. The high protection class, IP 65, allows the switch to be used in nearly all fields of automation, mechanical and high-tec engineering.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Bad Mergentheim, Germany
Limit switch metal encapsulated
limit switch metal encapsulated
Limit switch metal encapsulated limit switch metal encapsulated
Limit switches of the RET range are metalencapsulated precision switches with a robust and compact explosion-proof structures. Our connection cable comes prewired, is equipped with a strain-relief device and safely cast into the enclosure. We supply this robust limit switch with a standard cable length of three meter. Special cable lengths and switches with lateral cable outlets are available on request. The integrated basic switch has a single-pole changeover contact with high switching accuracy and a precise repeatability of the switching point. Its high vibration resistance and long mechanical life are the result of extensive laboratory tests. The high protection class, IP 65, allows the switch to be used in nearly all fields of automation, mechanical and high-tec engineering.

Limit switches of the RET range are metalencapsulated precision switches with a robust and compact explosion-proof structures. Our connection cable comes prewired, is equipped with a strain-relief device and safely cast into the enclosure. We supply this robust limit switch with a standard cable length of three meter. Special cable lengths and switches with lateral cable outlets are available on request. The integrated basic switch has a single-pole changeover contact with high switching accuracy and a precise repeatability of the switching point. Its high vibration resistance and long mechanical life are the result of extensive laboratory tests. The high protection class, IP 65, allows the switch to be used in nearly all fields of automation, mechanical and high-tec engineering.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Rotary Limit Switches
Product Number limit switch metal encapsulated
Product Name Limit switch metal encapsulated
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details