Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-L3

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-L3 - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-L3
D2F Ultra Subminiature Basic Switch D2F-L3
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1093-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1093-ND
Snap Action, Limit Switches SW1093-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
SWITCH; SNAP ACTION; SUBMINIATURE; SIMULATED ROLLER LEVER; 80G OF; PCB TERMINAL - 70175827 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; SNAP ACTION; SUBMINIATURE; SIMULATED ROLLER LEVER; 80G OF; PCB TERMINAL
70175827
SWITCH; SNAP ACTION; SUBMINIATURE; SIMULATED ROLLER LEVER; 80G OF; PCB TERMINAL 70175827
SWITCH; SNAP ACTION; SUBMINIATURE; SIMULATED ROLLER LEVER; 80G OF; PCB TERMINAL

SWITCH; SNAP ACTION; SUBMINIATURE; SIMULATED ROLLER LEVER; 80G OF; PCB TERMINAL

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-L3
Basic / Snap Action Switches D2F-L3
Basic / Snap Action Switches SPDT 3A 80GF PCMNT

Basic / Snap Action Switches SPDT 3A 80GF PCMNT

Buy Now Datasheet
Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components - 31C2288 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components
31C2288
Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components 31C2288
MICROSWITCH, ROLLER LEVER, SPDT 3A 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 3A 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Microswitch, Spdt; Microswitch Type Omron - 58M5535 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt; Microswitch Type Omron
58M5535
Microswitch, Spdt; Microswitch Type Omron 58M5535
MICROSWITCH, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC; Product Range:D2F Series; RoHS Compliant: Yes

MICROSWITCH, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC; Product Range:D2F Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-L3 SW1093-ND 70175827 D2F-L3 31C2288 58M5535
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches SWITCH; SNAP ACTION; SUBMINIATURE; SIMULATED ROLLER LEVER; 80G OF; PCB TERMINAL Basic / Snap Action Switches Microswitch, Roller Lever, Spdt 3A 125V; Microswitch Type Omron Electronic Components Microswitch, Spdt; Microswitch Type Omron
Actuator Style Lever Style Lever Style; Roller Style Simulated Roller Lever Lever Style; Roller Style
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 2 to 3 amps 3 amps 3 amps 3 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2F Ultra Subminiature Basic Switch - D2F-5L3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
5 suppliers