Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-01L-A

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-01L-A - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-01L-A
D2F Ultra Subminiature Basic Switch D2F-01L-A
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Corby, Northants, United Kingdom
Micro Switches
6130034
Micro Switches 6130034
Aratas D2F-01L-A Micro Switch

Aratas D2F-01L-A Micro Switch

Supplier's Site
Snap Action, Limit Switches - D2F-01L-A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
D2F-01L-A-ND
Snap Action, Limit Switches D2F-01L-A-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-01L-A
Basic / Snap Action Switches D2F-01L-A
Basic / Snap Action Switches R/A HINGE LEVER 80gf

Basic / Snap Action Switches R/A HINGE LEVER 80gf

Buy Now Datasheet

Technical Specifications

  Aratas America LLC RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-01L-A 6130034 D2F-01L-A-ND D2F-01L-A
Product Name D2F Ultra Subminiature Basic Switch Micro Switches Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Hinge lever Lever Style Lever
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 0.8992 to 5.29 oz (0.2500 to 1.47 N) 2.82 oz (0.7847 N) 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L30-1T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
5 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details