Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-D3

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-D3 - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-D3
D2F Ultra Subminiature Basic Switch D2F-D3
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1991-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1991-ND
Snap Action, Limit Switches SW1991-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-D3
Basic / Snap Action Switches D2F-D3
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet
Microswitch, Spdt, 3A, 125Vac, 150Gf Rohs Compliant Omron - 74AH4217 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 125Vac, 150Gf Rohs Compliant Omron
74AH4217
Microswitch, Spdt, 3A, 125Vac, 150Gf Rohs Compliant Omron 74AH4217
MICROSWITCH, SPDT, 3A, 125VAC, 150GF ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 3A, 125VAC, 150GF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-D3 SW1991-ND D2F-D3 74AH4217
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, 3A, 125Vac, 150Gf Rohs Compliant Omron
Actuator Style Lever Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 2 to 3 amps 3 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326153 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L0-1H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Features Dustproof
View Details
4 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-5L - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
5 suppliers