Ultra Subminiature Basic
Switch with plenty of
terminal variations
SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Subminiature Basic Switch
| Aratas America LLC | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-FL3-T | Z12958-ND | 6821531 | D2F-FL3-T |
| Product Name | D2F Ultra Subminiature Basic Switch | Snap Action, Limit Switches | Micro Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style; Roller Style | Lever Style; Roller Style; Simulated roller lever | Simulated Roller Lever |
| Common Size | Subminiature; Standard | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 to 2 amps | 0.5000 to 1 amps | 1 amps | |
| AC Voltage Rating | 125 volts | 125 volts |