OMRON Automation and Safety Switch, 6X6Mm, Smd, Ip67, Extended; Product Range Omron B3SL1025P

Description
SWITCH, 6X6MM, SMD, IP67, EXTENDED; Product Range:B3SL Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:357gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.5mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, 6X6MM, SMD, IP67, EXTENDED; Product Range:B3SL Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:357gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 6X6Mm, Smd, Ip67, Extended; Product Range Omron - 46W1629 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6X6Mm, Smd, Ip67, Extended; Product Range Omron
46W1629
Switch, 6X6Mm, Smd, Ip67, Extended; Product Range Omron 46W1629
SWITCH, 6X6MM, SMD, IP67, EXTENDED; Product Range:B3SL Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:357gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.5mm RoHS Compliant: Yes

SWITCH, 6X6MM, SMD, IP67, EXTENDED; Product Range:B3SL Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:357gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 46W1629
Product Name Switch, 6X6Mm, Smd, Ip67, Extended; Product Range Omron
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers