Compact High-capacity
Push-button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 6A 125V
Pushbutton Switches ASSY.L.P.B.INCLD Flange/Spring
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | A3AA-90K1-00A | A3AA-90K1-00A-ND | A3AA-90K1-00A | A3AA-90K1-00A |
| Product Name | A3A Lighted Pushbutton Switch | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Terminal Type | Solder | Solder Terminals | Solder Terminals | |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |