OmniVision Technologies, Inc. Image Sensors, Camera - OVM7695-RYEA OVM7695-RYEA

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 1085222-OVM7695-RYEA Packaging: Bulk Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 656H x 496V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 1085222-OVM7695-RYEA Packaging: Bulk Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 656H x 496V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OVM7695-RYEA - OVM7695-RYEA - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OVM7695-RYEA
OVM7695-RYEA
Image Sensors, Camera - OVM7695-RYEA OVM7695-RYEA
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 1085222-OVM7695-RYEA Packaging: Bulk Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 656H x 496V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 1085222-OVM7695-RYEA
Packaging: Bulk
Type: CMOS with Processor
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 656H x 496V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TJ)
Case / Package: Module
Supply Voltage - Operating: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OVM7695-RYEA
Product Name Image Sensors, Camera - OVM7695-RYEA
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7031-1006S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 2048
Vertical Pixels 96
View Details