OmniVision Technologies, Inc. Image Sensors, Camera - OV10620-Q48V-RF OV10620-Q48V-RF

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888238-OV10620-Q48V- RF Series: CameraChip™ Operating Temperature Range: -40°C ~ 105°C Features: CMOS with Processor Image Sensor 768H x 506V 6µm x 6µm 48-QFP (14.22x14.22) Package: 48-QFP Package: Tray Part Status: Obsolete Categories: Sensors Case / Package: 48-QFP (14.22x14.22) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888238-OV10620-Q48V- RF Series: CameraChip™ Operating Temperature Range: -40°C ~ 105°C Features: CMOS with Processor Image Sensor 768H x 506V 6µm x 6µm 48-QFP (14.22x14.22) Package: 48-QFP Package: Tray Part Status: Obsolete Categories: Sensors Case / Package: 48-QFP (14.22x14.22) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV10620-Q48V-RF - OV10620-Q48V-RF - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV10620-Q48V-RF
OV10620-Q48V-RF
Image Sensors, Camera - OV10620-Q48V-RF OV10620-Q48V-RF
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888238-OV10620-Q48V- RF Series: CameraChip™ Operating Temperature Range: -40°C ~ 105°C Features: CMOS with Processor Image Sensor 768H x 506V 6µm x 6µm 48-QFP (14.22x14.22) Package: 48-QFP Package: Tray Part Status: Obsolete Categories: Sensors Case / Package: 48-QFP (14.22x14.22) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888238-OV10620-Q48V-RF
Series: CameraChip™
Operating Temperature Range: -40°C ~ 105°C
Features: CMOS with Processor Image Sensor 768H x 506V 6µm x 6µm 48-QFP (14.22x14.22)
Package: 48-QFP
Package: Tray
Part Status: Obsolete
Categories: Sensors
Case / Package: 48-QFP (14.22x14.22)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV10620-Q48V-RF
Product Name Image Sensors, Camera - OV10620-Q48V-RF
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14661-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
VeriSens® ID-100 Series Vision Sensor - 16mm Lens, White Illumination - VS ID100M03W16RP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details