Rochester Electronics Image Sensors, Camera - MT9M413C36STM-DR MT9M413C36STM-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928471-MT9M413C36STM -DR Operating Temperature Range: -5°C ~ 60°C (TA) Features: CMOS Image Sensor 1280H x 1024V 12µm x 12µm 280-CPGA (48.26x48.26) Package: Tray Part Status: Obsolete Categories: Sensors Case / Package: 280-CPGA (48.26x48.26) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928471-MT9M413C36STM -DR Operating Temperature Range: -5°C ~ 60°C (TA) Features: CMOS Image Sensor 1280H x 1024V 12µm x 12µm 280-CPGA (48.26x48.26) Package: Tray Part Status: Obsolete Categories: Sensors Case / Package: 280-CPGA (48.26x48.26) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9M413C36STM-DR - MT9M413C36STM-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9M413C36STM-DR
MT9M413C36STM-DR
Image Sensors, Camera - MT9M413C36STM-DR MT9M413C36STM-DR
Manufacturer: ON Semiconductor Win Source Part Number: 928471-MT9M413C36STM -DR Operating Temperature Range: -5°C ~ 60°C (TA) Features: CMOS Image Sensor 1280H x 1024V 12µm x 12µm 280-CPGA (48.26x48.26) Package: Tray Part Status: Obsolete Categories: Sensors Case / Package: 280-CPGA (48.26x48.26) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928471-MT9M413C36STM-DR
Operating Temperature Range: -5°C ~ 60°C (TA)
Features: CMOS Image Sensor 1280H x 1024V 12µm x 12µm 280-CPGA (48.26x48.26)
Package: Tray
Part Status: Obsolete
Categories: Sensors
Case / Package: 280-CPGA (48.26x48.26)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9M413C36STM-DR
Product Name Image Sensors, Camera - MT9M413C36STM-DR
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7031-1007S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details