OmniVision Technologies, Inc. Image Sensors, Camera - OV10620-C48A OV10620-C48A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045422-OV10620-C48A Packaging: Tube/Rail Type: CMOS with Processor Pixel Size: 6μm x 6μm Active Pixel Array: 768H x 506V Frames per Second: 30 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 48-CLCC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045422-OV10620-C48A Packaging: Tube/Rail Type: CMOS with Processor Pixel Size: 6μm x 6μm Active Pixel Array: 768H x 506V Frames per Second: 30 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 48-CLCC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV10620-C48A - OV10620-C48A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV10620-C48A
OV10620-C48A
Image Sensors, Camera - OV10620-C48A OV10620-C48A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045422-OV10620-C48A Packaging: Tube/Rail Type: CMOS with Processor Pixel Size: 6μm x 6μm Active Pixel Array: 768H x 506V Frames per Second: 30 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 48-CLCC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 045422-OV10620-C48A
Packaging: Tube/Rail
Type: CMOS with Processor
Pixel Size: 6μm x 6μm
Active Pixel Array: 768H x 506V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Case / Package: 48-CLCC
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV10620-C48A
Product Name Image Sensors, Camera - OV10620-C48A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14660-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
High Sensitivity TDI CCD Sensor - CCD5023 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Full Frame Area Array; Time Delay and Integration (TDI) Sensor
Horizontal Pixels 1704
Vertical Pixels 242
View Details