OmniVision Technologies, Inc. Image Sensors, Camera - OV09752-H55A OV09752-H55A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888237-OV09752-H55A Operating Temperature Range: -30°C ~ 85°C (TJ) Features: - Image Sensor 1280H x 960V 3.75µm x 3.75µm 55-CSP5 (6.3x5.2) Package: 55-BGA, CSPBGA Package: Bulk Family Name: OV09752 Categories: Sensors Case / Package: 55-CSP5 (6.3x5.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9006.91.0001
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888237-OV09752-H55A Operating Temperature Range: -30°C ~ 85°C (TJ) Features: - Image Sensor 1280H x 960V 3.75µm x 3.75µm 55-CSP5 (6.3x5.2) Package: 55-BGA, CSPBGA Package: Bulk Family Name: OV09752 Categories: Sensors Case / Package: 55-CSP5 (6.3x5.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9006.91.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV09752-H55A - OV09752-H55A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV09752-H55A
OV09752-H55A
Image Sensors, Camera - OV09752-H55A OV09752-H55A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888237-OV09752-H55A Operating Temperature Range: -30°C ~ 85°C (TJ) Features: - Image Sensor 1280H x 960V 3.75µm x 3.75µm 55-CSP5 (6.3x5.2) Package: 55-BGA, CSPBGA Package: Bulk Family Name: OV09752 Categories: Sensors Case / Package: 55-CSP5 (6.3x5.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9006.91.0001

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888237-OV09752-H55A
Operating Temperature Range: -30°C ~ 85°C (TJ)
Features: - Image Sensor 1280H x 960V 3.75µm x 3.75µm 55-CSP5 (6.3x5.2)
Package: 55-BGA, CSPBGA
Package: Bulk
Family Name: OV09752
Categories: Sensors
Case / Package: 55-CSP5 (6.3x5.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9006.91.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV09752-H55A
Product Name Image Sensors, Camera - OV09752-H55A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10140-1107-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 122
Pixel Size 12 µm (0.4724 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details