Hamamatsu Photonics Europe Line sensors, For industry S13828

Description
High sensitivity, photosensitive area with vertically long pixels The S13828 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (28 × 84 µm). Other features include high sensitivity and high resistance in the UV region. The S13828 operates from a single 5 V supply making it suitable for use in low cost spectrometers.
Request a Quote
Description
High sensitivity, photosensitive area with vertically long pixels The S13828 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (28 × 84 µm). Other features include high sensitivity and high resistance in the UV region. The S13828 operates from a single 5 V supply making it suitable for use in low cost spectrometers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S13828 is a CMOS linear image sensor with 1024 pixels of size 28 × 84 µm and an effective photosensitive length of 28.672 mm, designed for spectrometers and position detection applications. It operates from a single 5 V supply, supports a maximum video data rate of 10 MHz, and features a spectral response range of 200 to 1000 nm with peak sensitivity at 700 nm. The sensor has a photosensitivity of 1100 V/(lx·s), saturation output voltage of 1.5 to 2.5 V, and dynamic range up to 13,333:1. It is housed in an LCP package with a quartz window and operates from -40 to +65 °C.

Datasheet Summary
Powered by GS/AI

The S13828 is a CMOS linear image sensor with 1024 pixels of size 28 × 84 µm and an effective photosensitive length of 28.672 mm, designed for spectrometers and position detection applications. It operates from a single 5 V supply, supports a maximum video data rate of 10 MHz, and features a spectral response range of 200 to 1000 nm with peak sensitivity at 700 nm. The sensor has a photosensitivity of 1100 V/(lx·s), saturation output voltage of 1.5 to 2.5 V, and dynamic range up to 13,333:1. It is housed in an LCP package with a quartz window and operates from -40 to +65 °C.

Suppliers

Company
Product
Description
Supplier Links
Line sensors, For industry - S13828 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Line sensors, For industry
S13828
Line sensors, For industry S13828
High sensitivity, photosensitive area with vertically long pixels The S13828 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (28 × 84 µm). Other features include high sensitivity and high resistance in the UV region. The S13828 operates from a single 5 V supply making it suitable for use in low cost spectrometers.

High sensitivity, photosensitive area with vertically long pixels

The S13828 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (28 × 84 µm). Other features include high sensitivity and high resistance in the UV region. The S13828 operates from a single 5 V supply making it suitable for use in low cost spectrometers.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CMOS Image Sensors
Product Number S13828
Product Name Line sensors, For industry
Horizontal Pixels 1024
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G13393-0808W - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 320
Pixel Size 20 µm (0.7874 mils)
Frame Rate 228 fps
View Details
InGaAs image sensors, Line sensors - G9203-256DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
Line sensors, For spectrophotometry - S8377-128Q - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 128
Pixel Size 500 µm (19.69 mils)
View Details
Line sensors, For industry - S11720-20 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1536
Pixel Size 127 µm (5 mils)
View Details