OmniVision Technologies, Inc. Image Sensors, Camera - OV09712-V28A OV09712-V28A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 132031-OV09712-V28A Packaging: Tray Type: CMOS with Processor Family Name: OV09712-V28A Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 3.3V Introduction Date: December 22, 2009 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 132031-OV09712-V28A Packaging: Tray Type: CMOS with Processor Family Name: OV09712-V28A Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 3.3V Introduction Date: December 22, 2009 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV09712-V28A - OV09712-V28A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV09712-V28A
OV09712-V28A
Image Sensors, Camera - OV09712-V28A OV09712-V28A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 132031-OV09712-V28A Packaging: Tray Type: CMOS with Processor Family Name: OV09712-V28A Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 3.3V Introduction Date: December 22, 2009 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 132031-OV09712-V28A
Packaging: Tray
Type: CMOS with Processor
Family Name: OV09712-V28A
Pixel Size: 3μm x 3μm
Active Pixel Array: 1280H x 800V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TJ)
Case / Package: Module
Supply Voltage - Operating: 3.3V
Introduction Date: December 22, 2009
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV09712-V28A
Product Name Image Sensors, Camera - OV09712-V28A
Unlock Full Specs
to access all available technical data

Similar Products

Area sensors, For ICP spectrophotometry - S12101 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 2048
Pixel Size 12 µm (0.4724 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details