OmniVision Technologies, Inc. Image Sensors, Camera - OV07960-E62V-PF OV07960-E62V-PF

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929735-OV07960-E62V- PF Series: OmniPixel3-HS™ Features: CMOS with Processor Image Sensor 656H x 492V 6µm x 6µm Module Package: Module Package: Bulk Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929735-OV07960-E62V- PF Series: OmniPixel3-HS™ Features: CMOS with Processor Image Sensor 656H x 492V 6µm x 6µm Module Package: Module Package: Bulk Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07960-E62V-PF - OV07960-E62V-PF - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07960-E62V-PF
OV07960-E62V-PF
Image Sensors, Camera - OV07960-E62V-PF OV07960-E62V-PF
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929735-OV07960-E62V- PF Series: OmniPixel3-HS™ Features: CMOS with Processor Image Sensor 656H x 492V 6µm x 6µm Module Package: Module Package: Bulk Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 929735-OV07960-E62V-PF
Series: OmniPixel3-HS™
Features: CMOS with Processor Image Sensor 656H x 492V 6µm x 6µm Module
Package: Module
Package: Bulk
Part Status: Obsolete
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07960-E62V-PF
Product Name Image Sensors, Camera - OV07960-E62V-PF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S14650-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details