OmniVision Technologies, Inc. Image Sensors, Camera - OV07739-A34A OV07739-A34A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929733-OV07739-A34A Series: OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module Package: Bulk Package: Module Family Name: OV07739 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1280 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929733-OV07739-A34A Series: OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module Package: Bulk Package: Module Family Name: OV07739 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1280 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07739-A34A - OV07739-A34A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07739-A34A
OV07739-A34A
Image Sensors, Camera - OV07739-A34A OV07739-A34A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929733-OV07739-A34A Series: OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module Package: Bulk Package: Module Family Name: OV07739 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1280 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 929733-OV07739-A34A
Series: OmniPixel3-HS™
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: CMOS Image Sensor 640H x 480V 3µm x 3µm Module
Package: Bulk
Package: Module
Family Name: OV07739
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1280
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07739-A34A
Product Name Image Sensors, Camera - OV07739-A34A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16001-1007S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details