OmniVision Technologies, Inc. Image Sensors, Camera - OV07725-V28A OV07725-V28A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 087196-OV07725-V28A Packaging: Bulk Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 640H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Module Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 087196-OV07725-V28A Packaging: Bulk Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 640H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Module Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07725-V28A - OV07725-V28A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07725-V28A
OV07725-V28A
Image Sensors, Camera - OV07725-V28A OV07725-V28A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 087196-OV07725-V28A Packaging: Bulk Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 640H x 480V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Module Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 087196-OV07725-V28A
Packaging: Bulk
Type: CMOS
Pixel Size: 6μm x 6μm
Active Pixel Array: 640H x 480V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Module
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07725-V28A
Product Name Image Sensors, Camera - OV07725-V28A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15257-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 2500 µm (98.43 mils)
View Details
Full Frame CCD Sensor - CCD6161 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Full Frame Area Array
Horizontal Pixels 4096
Vertical Pixels 4096
View Details