Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888223-OV02715-A68A-
Series: OmniPixel3™
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: CMOS with Processor Image Sensor 1920H x 1080V 3µm x 3µm 68-CSP3 (7.46 x 5.87)
Package: Tray
Part Status: Obsolete
Family Name: OV02715
Categories: Sensors
Case / Package: 68-CSP3 (7.46 x 5.87)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Other Part Number: 884-1038, OV02715A68APC
| Win Source Electronics | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | OV02715-A68A-PC |
| Product Name | Image Sensors, Camera - OV02715-A68A-PC |