OmniVision Technologies, Inc. Image Sensors, Camera - OV00640-A30G OV00640-A30G

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791062-OV00640-A30G Packaging: Bulk Type: CMOS Package: Module Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791062-OV00640-A30G Packaging: Bulk Type: CMOS Package: Module Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV00640-A30G - OV00640-A30G - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV00640-A30G
OV00640-A30G
Image Sensors, Camera - OV00640-A30G OV00640-A30G
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791062-OV00640-A30G Packaging: Bulk Type: CMOS Package: Module Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 791062-OV00640-A30G
Packaging: Bulk
Type: CMOS
Package: Module
Categories: Sensors, Transducers
Manufacturer Package: Module
Introduction Date: January 01, 2000
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV00640-A30G
Product Name Image Sensors, Camera - OV00640-A30G
Unlock Full Specs
to access all available technical data

Similar Products

Image sensor modules - C15821-2351 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 2048
Pixel Size 180 µm (7.09 mils)
View Details
VeriSens® ID-110 Series Vision Sensor - 10mm Lens, White Illumination - VS ID110M03W10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details