Hamamatsu Photonics Europe Line sensors, For spectrophotometry S11639-21

Description
High sensitivity, photosensitive area with vertically long pixels, Surface mount type The S11639-21 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 μm). Other features include high sensitivity and high resistance in the UV region. The S11639-21 operates from a single 5 V supply making it suitable for use in low cost spectrometers. Features -Pixel size: 14 × 200 μm -2048 pixels -Effective photosensitive area length: 28.672 mm -High sensitivity: 1300 V/(lx・s) -High sensitivity in UV to NIR region (spectral response range: 200 to 1000 nm) -Simultaneous charge integration for all pixels -Variable integration time function (electronic shutter function) -5 V single power supply operation -Built-in timing generator allows operation with only start and clock pulse inputs -Video data rate: 10 MHz max.
Request a Quote Datasheet
Description
High sensitivity, photosensitive area with vertically long pixels, Surface mount type The S11639-21 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 μm). Other features include high sensitivity and high resistance in the UV region. The S11639-21 operates from a single 5 V supply making it suitable for use in low cost spectrometers. Features -Pixel size: 14 × 200 μm -2048 pixels -Effective photosensitive area length: 28.672 mm -High sensitivity: 1300 V/(lx・s) -High sensitivity in UV to NIR region (spectral response range: 200 to 1000 nm) -Simultaneous charge integration for all pixels -Variable integration time function (electronic shutter function) -5 V single power supply operation -Built-in timing generator allows operation with only start and clock pulse inputs -Video data rate: 10 MHz max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line sensors, For spectrophotometry - S11639-21 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Line sensors, For spectrophotometry
S11639-21
Line sensors, For spectrophotometry S11639-21
High sensitivity, photosensitive area with vertically long pixels, Surface mount type The S11639-21 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 μm). Other features include high sensitivity and high resistance in the UV region. The S11639-21 operates from a single 5 V supply making it suitable for use in low cost spectrometers. Features -Pixel size: 14 × 200 μm -2048 pixels -Effective photosensitive area length: 28.672 mm -High sensitivity: 1300 V/(lx・s) -High sensitivity in UV to NIR region (spectral response range: 200 to 1000 nm) -Simultaneous charge integration for all pixels -Variable integration time function (electronic shutter function) -5 V single power supply operation -Built-in timing generator allows operation with only start and clock pulse inputs -Video data rate: 10 MHz max.

High sensitivity, photosensitive area with vertically long pixels, Surface mount type

The S11639-21 is a high sensitivity CMOS linear image sensor using a photosensitive area with vertically long pixels (14 × 200 μm). Other features include high sensitivity and high resistance in the UV region. The S11639-21 operates from a single 5 V supply making it suitable for use in low cost spectrometers.

Features
-Pixel size: 14 × 200 μm
-2048 pixels
-Effective photosensitive area length: 28.672 mm
-High sensitivity: 1300 V/(lx・s)
-High sensitivity in UV to NIR region
(spectral response range: 200 to 1000 nm)
-Simultaneous charge integration for all pixels
-Variable integration time function (electronic shutter function)
-5 V single power supply operation
-Built-in timing generator allows operation with only start and clock pulse inputs
-Video data rate: 10 MHz max.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CMOS Image Sensors
Product Number S11639-21
Product Name Line sensors, For spectrophotometry
Horizontal Pixels 2048
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S15778 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 8192
Pixel Size 7 µm (0.2756 mils)
View Details
Line sensors, For spectrophotometry - S13496-20 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 200 µm (7.87 mils)
View Details
InGaAs image sensors, Line sensors - G11620-256DF - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
X-ray image sensors, Area sensors - S10830-12 - Hamamatsu Photonics Europe
Specs
Pixel Size 20 µm (0.7874 mils)
View Details