Olympic Wire and Cable Corporation Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC TFFN 16G/ST BLU

Description
600 V, Stranded Bare Copper, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.
Description
600 V, Stranded Bare Copper, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC
70194397
Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC 70194397
600 V, Stranded Bare Copper, Control and Tray Cables Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

600 V, Stranded Bare Copper, Control and Tray Cables
Stranded bare copper conductor, color coded, PVC insulation, nylon sheath. 600 V, 90°C. Gas and oil resistant. Stocked Colors: 1-4 and 6.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194397
Product Name Cable; 16 AWG; 7 x 0.010; -25 degC; degC; 600 V; Stranded Bare Copper; PVC
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Stranded Hookup Wire - AS 635 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
View Details