Olympic Wire and Cable Corporation Wire, Lead; 12 AWG; 65/30; 0.010 in.; 0.160 in.; 250 degC; 600 V; Tan 536 CX/500

Description
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA
Description
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Lead; 12 AWG; 65/30; 0.010 in.; 0.160 in.; 250 degC; 600 V; Tan
70194628
Wire, Lead; 12 AWG; 65/30; 0.010 in.; 0.160 in.; 250 degC; 600 V; Tan 70194628
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA

250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire
Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010".

  • UL Listed and CSA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194628
Product Name Wire, Lead; 12 AWG; 65/30; 0.010 in.; 0.160 in.; 250 degC; 600 V; Tan
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details