RS Components, Ltd. Hook Up Wire 1805912

Description
RS PRO TR0.5L100 Hook Up Wire
Request a Quote
Description
RS PRO TR0.5L100 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1805912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1805912
Hook Up Wire 1805912
RS PRO TR0.5L100 Hook Up Wire

RS PRO TR0.5L100 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1805912
Product Name Hook Up Wire
Nominal Diameter 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details