Olympic Wire and Cable Corporation Cord, Modular; Stranded; 6; 26 AWG; 7 x34; 0.090 in. x 0.280 in.; Bare Copper 3746-26

Description
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed
Description
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cord, Modular; Stranded; 6; 26 AWG; 7 x34; 0.090 in. x 0.280 in.; Bare Copper
70195240
Cord, Modular; Stranded; 6; 26 AWG; 7 x34; 0.090 in. x 0.280 in.; Bare Copper 70195240
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed

Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket
Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified.

  • 26 Gauge (7 × 34) or 28 Gauge (7 × 36)
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195240
Product Name Cord, Modular; Stranded; 6; 26 AWG; 7 x34; 0.090 in. x 0.280 in.; Bare Copper
Product Category Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Sensor Cable - 1599773-7 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Aluminized PET
View Details