Olympic Wire and Cable Corporation Wire, Hook-Up; 18 AWG; 16/30; 0.031 in.; 0.112 in.; -55 degC; 105 degC; 600 V 363 YELLOW CX/100

Description
-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist
Description
-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 18 AWG; 16/30; 0.031 in.; 0.112 in.; -55 degC; 105 degC; 600 V - 70193761 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 18 AWG; 16/30; 0.031 in.; 0.112 in.; -55 degC; 105 degC; 600 V
70193761
Wire, Hook-Up; 18 AWG; 16/30; 0.031 in.; 0.112 in.; -55 degC; 105 degC; 600 V 70193761
-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist

-55 to +105°C Operating Temperature, 0.031 in. Insulation, 600 V, Hook-Up Wire
UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C. Resist

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193761
Product Name Wire, Hook-Up; 18 AWG; 16/30; 0.031 in.; 0.112 in.; -55 degC; 105 degC; 600 V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 600 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 0466493001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details