Olympic Wire and Cable Corporation Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 80 degC; 300 V; 357 BROWN CX/100

Description
Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus. Medium wall insulation.
Description
Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus. Medium wall insulation.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 80 degC; 300 V;
70193735
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 80 degC; 300 V; 70193735
Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus. Medium wall insulation.

Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.
Medium wall insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193735
Product Name Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 80 degC; 300 V;
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified, MIL-W-76B
Rated Voltage 300 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
Hook Up Wire - 1631693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details