Olympic Wire and Cable Corporation AUDIO CABLE, UNSHIELD, VINYL INSULATED,22AWG STRAND (7X30), 10 COND 2010

Description
Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems Low Voltage Relay Control Cable Electronic Computer Cable Interconnecting Cables PA Systems Remote Control Circuits Telephone and Telemetering Connecting Cable
Description
Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems Low Voltage Relay Control Cable Electronic Computer Cable Interconnecting Cables PA Systems Remote Control Circuits Telephone and Telemetering Connecting Cable

Suppliers

Company
Product
Description
Supplier Links
AUDIO CABLE, UNSHIELD, VINYL INSULATED,22AWG STRAND (7X30), 10 COND - 70194759 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO CABLE, UNSHIELD, VINYL INSULATED,22AWG STRAND (7X30), 10 COND
70194759
AUDIO CABLE, UNSHIELD, VINYL INSULATED,22AWG STRAND (7X30), 10 COND 70194759
Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems Low Voltage Relay Control Cable Electronic Computer Cable Interconnecting Cables PA Systems Remote Control Circuits Telephone and Telemetering Connecting Cable

Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200.
Applications

  • Unbalanced Intercom Systems
  • Low Voltage Relay Control Cable
  • Electronic Computer Cable
  • Interconnecting Cables
  • PA Systems
  • Remote Control Circuits
  • Telephone and Telemetering Connecting Cable
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70194759
Product Name AUDIO CABLE, UNSHIELD, VINYL INSULATED,22AWG STRAND (7X30), 10 COND
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details