Olympic Wire and Cable Corporation Cable, Shielded; 6; 22 AWG; 7 x 30; 0.227 in.; 0.010 in.; 0.035 in.; Vinyl 2006SHD

Description
Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464. 22 Gauge (7 × 30) CSA Certified, AWM FT1
Description
Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464. 22 Gauge (7 × 30) CSA Certified, AWM FT1

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Shielded; 6; 22 AWG; 7 x 30; 0.227 in.; 0.010 in.; 0.035 in.; Vinyl
70195224
Cable, Shielded; 6; 22 AWG; 7 x 30; 0.227 in.; 0.010 in.; 0.035 in.; Vinyl 70195224
Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464. 22 Gauge (7 × 30) CSA Certified, AWM FT1

Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor
Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464.

  • 22 Gauge (7 × 30)
  • CSA Certified, AWM FT1
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195224
Product Name Cable, Shielded; 6; 22 AWG; 7 x 30; 0.227 in.; 0.010 in.; 0.035 in.; Vinyl
Product Category Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details