Ole Wolff Electronics, Inc. Speakers OWS-5716TA-4C

Description
SPEAKER 4OHM 2W TOP PORT 112.5DB
Request a Quote Datasheet
Description
SPEAKER 4OHM 2W TOP PORT 112.5DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-5716TA-4C-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 2W TOP PORT 112.5DB

SPEAKER 4OHM 2W TOP PORT 112.5DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-5716TA-4C-ND
Product Name Speakers
Resonance Frequency 480 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details