Ole Wolff Electronics, Inc. Speakers OWS-434320TA-4A-W

Description
SPEAKER 4OHM 4W TOP PORT 82DB
Request a Quote Datasheet
Description
SPEAKER 4OHM 4W TOP PORT 82DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-434320TA-4A-W-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 4W TOP PORT 82DB

SPEAKER 4OHM 4W TOP PORT 82DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-434320TA-4A-W-ND
Product Name Speakers
Resonance Frequency 230 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details